Hammond Electronics, Inc. Rack Cabinet, Table Top, 28In, Steel Beige; Cabinet Style Hammond RCHV1902817CG1

Description
RACK CABINET, TABLE TOP, 28IN, STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:28"; External Height - Metric:711mm; External Width - Metric:483mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 28IN, STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:28"; External Height - Metric:711mm; External Width - Metric:483mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 28In, Steel Beige; Cabinet Style Hammond - 93K7297 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 28In, Steel Beige; Cabinet Style Hammond
93K7297
Rack Cabinet, Table Top, 28In, Steel Beige; Cabinet Style Hammond 93K7297
RACK CABINET, TABLE TOP, 28IN, STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:28"; External Height - Metric:711mm; External Width - Metric:483mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 28IN, STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:28"; External Height - Metric:711mm; External Width - Metric:483mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 93K7297
Product Name Rack Cabinet, Table Top, 28In, Steel Beige; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Bending tool storage - N5BADG-3401L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details