Hammond Electronics, Inc. Rack Cabinet, Table Top, 22.75In Steel Black; Cabinet Style Hammond RCHV1902231BK1

Description
RACK CABINET, TABLE TOP, 22.75IN STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:22.75"; External Height - Metric:578mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 22.75IN STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:22.75"; External Height - Metric:578mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 22.75In Steel Black; Cabinet Style Hammond - 93K7294 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 22.75In Steel Black; Cabinet Style Hammond
93K7294
Rack Cabinet, Table Top, 22.75In Steel Black; Cabinet Style Hammond 93K7294
RACK CABINET, TABLE TOP, 22.75IN STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:22.75"; External Height - Metric:578mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 22.75IN STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:22.75"; External Height - Metric:578mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 93K7294
Product Name Rack Cabinet, Table Top, 22.75In Steel Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
Mobile drawer cabinets - R5BEE-3803 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details