Hammond Electronics, Inc. Rack Cabinet, Table Top, 22.75In Steel Black; Cabinet Style Hammond RCHV1902224BK1

Description
RACK CABINET, TABLE TOP, 22.75IN STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:22.75"; External Height - Metric:578mm; External Width - Metric:483mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Description
RACK CABINET, TABLE TOP, 22.75IN STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:22.75"; External Height - Metric:578mm; External Width - Metric:483mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rack Cabinet, Table Top, 22.75In Steel Black is a heavy-duty desktop rack cabinet designed for robust applications. Constructed from 16-gauge steel, it features a weight capacity of 800 lbs, which has been tested to nearly double this rating. The cabinet includes infinitely adjustable panel rails, allowing for versatile equipment mounting, and comes with rubber feet, ABS plastic handles, and a starter pack of 10-32 clip nuts and screws for assembly. The cabinet's knockdown design facilitates easy shipping and handling, while its rugged textured powder paint finish enhances durability. It is RoHS compliant and manufactured in North America, making it suitable for various engineering projects requiring reliable equipment storage.

Datasheet Summary
Powered by GS/AI

The Rack Cabinet, Table Top, 22.75In Steel Black is a heavy-duty desktop rack cabinet designed for robust applications. Constructed from 16-gauge steel, it features a weight capacity of 800 lbs, which has been tested to nearly double this rating. The cabinet includes infinitely adjustable panel rails, allowing for versatile equipment mounting, and comes with rubber feet, ABS plastic handles, and a starter pack of 10-32 clip nuts and screws for assembly. The cabinet's knockdown design facilitates easy shipping and handling, while its rugged textured powder paint finish enhances durability. It is RoHS compliant and manufactured in North America, making it suitable for various engineering projects requiring reliable equipment storage.

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 22.75In Steel Black; Cabinet Style Hammond - 80K8265 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 22.75In Steel Black; Cabinet Style Hammond
80K8265
Rack Cabinet, Table Top, 22.75In Steel Black; Cabinet Style Hammond 80K8265
RACK CABINET, TABLE TOP, 22.75IN STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:22.75"; External Height - Metric:578mm; External Width - Metric:483mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 22.75IN STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:22.75"; External Height - Metric:578mm; External Width - Metric:483mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 80K8265
Product Name Rack Cabinet, Table Top, 22.75In Steel Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Vented Base Cabinet -  - AirClean Systems
AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Server Cabinets - 1863291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel
Height 49.80 inch (1265 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details