Hammond Electronics, Inc. Rack Cabinet, Table Top 17.5In Steel Beige; Cabinet Style Hammond RCHV1901724CG1

Description
RACK CABINET, TABLE TOP 17.5IN STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:17.5"; External Height - Metric:495mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP 17.5IN STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:17.5"; External Height - Metric:495mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top 17.5In Steel Beige; Cabinet Style Hammond - 93K7289 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top 17.5In Steel Beige; Cabinet Style Hammond
93K7289
Rack Cabinet, Table Top 17.5In Steel Beige; Cabinet Style Hammond 93K7289
RACK CABINET, TABLE TOP 17.5IN STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:17.5"; External Height - Metric:495mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes

RACK CABINET, TABLE TOP 17.5IN STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:17.5"; External Height - Metric:495mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 93K7289
Product Name Rack Cabinet, Table Top 17.5In Steel Beige; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5ACD-3807 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details