Hammond Electronics, Inc. Rack Cabinet, Table Top, 17.5In, Steel Black; Cabinet Style Hammond RCHV1901717BK1

Description
RACK CABINET, TABLE TOP, 17.5IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:17.5"; External Height - Metric:445mm; External Width - Metric:483mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 17.5IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:17.5"; External Height - Metric:445mm; External Width - Metric:483mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 17.5In, Steel Black; Cabinet Style Hammond - 93K7286 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 17.5In, Steel Black; Cabinet Style Hammond
93K7286
Rack Cabinet, Table Top, 17.5In, Steel Black; Cabinet Style Hammond 93K7286
RACK CABINET, TABLE TOP, 17.5IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:17.5"; External Height - Metric:445mm; External Width - Metric:483mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 17.5IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:17.5"; External Height - Metric:445mm; External Width - Metric:483mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 93K7286
Product Name Rack Cabinet, Table Top, 17.5In, Steel Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Chests & Tool Cabinets - 1253046 - RS Components, Ltd.
Specs
Type Bin Cabinet; Tool Cabinet
Height 38.39 inch (975 mm)
Width 27.95 inch (710 mm)
View Details