Hammond Electronics, Inc. Rack Cabinet, Table Top, 14In, Steel Beige; Cabinet Style Hammond RCHV1901431CG1

Description
RACK CABINET, TABLE TOP, 14IN, STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:355.6mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 14IN, STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:355.6mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 14In, Steel Beige; Cabinet Style Hammond - 93K7285 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 14In, Steel Beige; Cabinet Style Hammond
93K7285
Rack Cabinet, Table Top, 14In, Steel Beige; Cabinet Style Hammond 93K7285
RACK CABINET, TABLE TOP, 14IN, STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:355.6mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 14IN, STEEL BEIGE; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:355.6mm; External Width - Metric:483mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 93K7285
Product Name Rack Cabinet, Table Top, 14In, Steel Beige; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Belts & Tool Pouches - 134750 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 4.49 inch (114 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details