Hammond Electronics, Inc. Rack Cabinet, Table Top, 14.06, Steel, Grey; Cabinet Style Hammond RCHV1901424LG1

Description
RACK CABINET, TABLE TOP, 14.06", STEEL, GREY; Cabinet Style:Table Top; Panel Space Height:14.06"; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:GreyRoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 14.06", STEEL, GREY; Cabinet Style:Table Top; Panel Space Height:14.06"; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:GreyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 14.06, Steel, Grey; Cabinet Style Hammond - 41P0433 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 14.06, Steel, Grey; Cabinet Style Hammond
41P0433
Rack Cabinet, Table Top, 14.06, Steel, Grey; Cabinet Style Hammond 41P0433
RACK CABINET, TABLE TOP, 14.06", STEEL, GREY; Cabinet Style:Table Top; Panel Space Height:14.06"; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:GreyRoHS Compliant: Yes

RACK CABINET, TABLE TOP, 14.06", STEEL, GREY; Cabinet Style:Table Top; Panel Space Height:14.06"; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 41P0433
Product Name Rack Cabinet, Table Top, 14.06, Steel, Grey; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Punching tool storage - N5PBEG-3401L3A - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Portable
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details