Hammond Electronics, Inc. Rack Cabinet, Table Top, 10.5In, Steel, Black; Cabinet Style Hammond RCHV1901024BK1

Description
RACK CABINET, TABLE TOP, 10.5IN, STEEL, BLACK; Cabinet Style:Table Top; Panel Space Height:10.5"; External Height - Metric:266.7mm; External Width - Metric:483mm; External Depth - Metric:622mm; Enclosure Material:Steel; Weight:52g RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 10.5IN, STEEL, BLACK; Cabinet Style:Table Top; Panel Space Height:10.5"; External Height - Metric:266.7mm; External Width - Metric:483mm; External Depth - Metric:622mm; Enclosure Material:Steel; Weight:52g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 10.5In, Steel, Black; Cabinet Style Hammond - 93K7280 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 10.5In, Steel, Black; Cabinet Style Hammond
93K7280
Rack Cabinet, Table Top, 10.5In, Steel, Black; Cabinet Style Hammond 93K7280
RACK CABINET, TABLE TOP, 10.5IN, STEEL, BLACK; Cabinet Style:Table Top; Panel Space Height:10.5"; External Height - Metric:266.7mm; External Width - Metric:483mm; External Depth - Metric:622mm; Enclosure Material:Steel; Weight:52g RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 10.5IN, STEEL, BLACK; Cabinet Style:Table Top; Panel Space Height:10.5"; External Height - Metric:266.7mm; External Width - Metric:483mm; External Depth - Metric:622mm; Enclosure Material:Steel; Weight:52g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 93K7280
Product Name Rack Cabinet, Table Top, 10.5In, Steel, Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
R2V vertical drawer cabinets - RL-5HEG34006N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details