Hammond Electronics, Inc. Rack Cabinet, Table Top, 28In Steel Blue; Cabinet Style Hammond RCHS1902817GF1

Description
RACK CABINET, TABLE TOP, 28IN STEEL BLUE; Cabinet Style:Desktop; Panel Space Height:28"; External Height - Metric:762mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Blue RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 28IN STEEL BLUE; Cabinet Style:Desktop; Panel Space Height:28"; External Height - Metric:762mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 28In Steel Blue; Cabinet Style Hammond - 50F8498 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 28In Steel Blue; Cabinet Style Hammond
50F8498
Rack Cabinet, Table Top, 28In Steel Blue; Cabinet Style Hammond 50F8498
RACK CABINET, TABLE TOP, 28IN STEEL BLUE; Cabinet Style:Desktop; Panel Space Height:28"; External Height - Metric:762mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Blue RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 28IN STEEL BLUE; Cabinet Style:Desktop; Panel Space Height:28"; External Height - Metric:762mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 50F8498
Product Name Rack Cabinet, Table Top, 28In Steel Blue; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HHE30006N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details