Hammond Electronics, Inc. Cabinet, Desktop, Grey, Steel; Cabinet Style Hammond RCHS1901724LG1

Description
CABINET, DESKTOP, GREY, STEEL; Cabinet Style:Desktop; Panel Space Height:17.5"; External Height - Metric:495.3mm; External Width - Metric:533.4mm; External Depth - Metric:622.3mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
CABINET, DESKTOP, GREY, STEEL; Cabinet Style:Desktop; Panel Space Height:17.5"; External Height - Metric:495.3mm; External Width - Metric:533.4mm; External Depth - Metric:622.3mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Desktop, Grey, Steel; Cabinet Style Hammond - 51R3582 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Desktop, Grey, Steel; Cabinet Style Hammond
51R3582
Cabinet, Desktop, Grey, Steel; Cabinet Style Hammond 51R3582
CABINET, DESKTOP, GREY, STEEL; Cabinet Style:Desktop; Panel Space Height:17.5"; External Height - Metric:495.3mm; External Width - Metric:533.4mm; External Depth - Metric:622.3mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

CABINET, DESKTOP, GREY, STEEL; Cabinet Style:Desktop; Panel Space Height:17.5"; External Height - Metric:495.3mm; External Width - Metric:533.4mm; External Depth - Metric:622.3mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R3582
Product Name Cabinet, Desktop, Grey, Steel; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD30BT - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 2148934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Fabric
Height 11.81 inch (300 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details