Hammond Electronics, Inc. Cabinet Style Hammond RCHS1901717LG1

Description
Cabinet Style:Desktop; Panel Space Height:446mm; External Height - Metric:495mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Grey; External Height - Imperial:19.5" RoHS Compliant: Yes
Datasheet
Description
Cabinet Style:Desktop; Panel Space Height:446mm; External Height - Metric:495mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Grey; External Height - Imperial:19.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Style Hammond - 25R4069 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Style Hammond
25R4069
Cabinet Style Hammond 25R4069
Cabinet Style:Desktop; Panel Space Height:446mm; External Height - Metric:495mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Grey; External Height - Imperial:19.5" RoHS Compliant: Yes

Cabinet Style:Desktop; Panel Space Height:446mm; External Height - Metric:495mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Grey; External Height - Imperial:19.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 25R4069
Product Name Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Mobile drawer cabinets - R5BEE-3803 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details