Hammond Electronics, Inc. Rack Cabinet, Table Top, 14In, Steel Black; Cabinet Style Hammond RCHS1901424BK1

Description
RACK CABINET, TABLE TOP, 14IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 14IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 14In, Steel Black; Cabinet Style Hammond - 83F9052 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 14In, Steel Black; Cabinet Style Hammond
83F9052
Rack Cabinet, Table Top, 14In, Steel Black; Cabinet Style Hammond 83F9052
RACK CABINET, TABLE TOP, 14IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 14IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 83F9052
Product Name Rack Cabinet, Table Top, 14In, Steel Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Door cabinets - R5ABG-3400 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details