Hammond Electronics, Inc. Cabinet, Desktop, Grey, Steel; Cabinet Style Hammond RCHS1901417LG1

Description
CABINET, DESKTOP, GREY, STEEL; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:406.4mm; External Width - Metric:533.4mm; External Depth - Metric:444.5mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
CABINET, DESKTOP, GREY, STEEL; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:406.4mm; External Width - Metric:533.4mm; External Depth - Metric:444.5mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Desktop, Grey, Steel; Cabinet Style Hammond - 51R3580 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Desktop, Grey, Steel; Cabinet Style Hammond
51R3580
Cabinet, Desktop, Grey, Steel; Cabinet Style Hammond 51R3580
CABINET, DESKTOP, GREY, STEEL; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:406.4mm; External Width - Metric:533.4mm; External Depth - Metric:444.5mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

CABINET, DESKTOP, GREY, STEEL; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:406.4mm; External Width - Metric:533.4mm; External Depth - Metric:444.5mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R3580
Product Name Cabinet, Desktop, Grey, Steel; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HEG34006N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details