Hammond Electronics, Inc. Rack Cabinet, Desk Top, 8U, Steel, Black; Cabinet Style Hammond RCBS1901424BK1

Description
RACK CABINET, DESK TOP, 8U, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, DESK TOP, 8U, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Desk Top, 8U, Steel, Black; Cabinet Style Hammond - 12P9687 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Desk Top, 8U, Steel, Black; Cabinet Style Hammond
12P9687
Rack Cabinet, Desk Top, 8U, Steel, Black; Cabinet Style Hammond 12P9687
RACK CABINET, DESK TOP, 8U, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

RACK CABINET, DESK TOP, 8U, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 12P9687
Product Name Rack Cabinet, Desk Top, 8U, Steel, Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Door cabinets - R5AHE-3803 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details