Hammond Electronics, Inc. Cabinet Rack; Cabinet Style Hammond RCBS1901413CG1

Description
CABINET RACK; Cabinet Style:Desktop; Panel Space Height:356mm; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:Grey; External Height - Imperial:16" RoHS Compliant: Yes
Datasheet
Description
CABINET RACK; Cabinet Style:Desktop; Panel Space Height:356mm; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:Grey; External Height - Imperial:16" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack; Cabinet Style Hammond - 84F060 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack; Cabinet Style Hammond
84F060
Cabinet Rack; Cabinet Style Hammond 84F060
CABINET RACK; Cabinet Style:Desktop; Panel Space Height:356mm; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:Grey; External Height - Imperial:16" RoHS Compliant: Yes

CABINET RACK; Cabinet Style:Desktop; Panel Space Height:356mm; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:Grey; External Height - Imperial:16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 84F060
Product Name Cabinet Rack; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Service counters - R5XRE-1202 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details