Hammond Electronics, Inc. Cabinet, Desktop, Black, Steel; Cabinet Style Hammond RCBS1901224BK1

Description
CABINET, DESKTOP, BLACK, STEEL; Cabinet Style:Desktop; Panel Space Height:12.25"; External Height - Metric:361.95mm; External Width - Metric:533.4mm; External Depth - Metric:622.3mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
CABINET, DESKTOP, BLACK, STEEL; Cabinet Style:Desktop; Panel Space Height:12.25"; External Height - Metric:361.95mm; External Width - Metric:533.4mm; External Depth - Metric:622.3mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Desktop, Black, Steel; Cabinet Style Hammond - 51R3570 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Desktop, Black, Steel; Cabinet Style Hammond
51R3570
Cabinet, Desktop, Black, Steel; Cabinet Style Hammond 51R3570
CABINET, DESKTOP, BLACK, STEEL; Cabinet Style:Desktop; Panel Space Height:12.25"; External Height - Metric:361.95mm; External Width - Metric:533.4mm; External Depth - Metric:622.3mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

CABINET, DESKTOP, BLACK, STEEL; Cabinet Style:Desktop; Panel Space Height:12.25"; External Height - Metric:361.95mm; External Width - Metric:533.4mm; External Depth - Metric:622.3mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R3570
Product Name Cabinet, Desktop, Black, Steel; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 179766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 19.50 inch (495 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details