Hammond Electronics, Inc. Rack Cabinet, Desk Top, 10.5In, Steel, Black; Cabinet Style Hammond RCBS1901017BK1

Description
RACK CABINET, DESK TOP, 10.5IN, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:10.5"; External Height - Metric:317.5mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:BlackRoHS Compliant: Yes
Datasheet
Description
RACK CABINET, DESK TOP, 10.5IN, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:10.5"; External Height - Metric:317.5mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Desk Top, 10.5In, Steel, Black; Cabinet Style Hammond - 83F9036 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Desk Top, 10.5In, Steel, Black; Cabinet Style Hammond
83F9036
Rack Cabinet, Desk Top, 10.5In, Steel, Black; Cabinet Style Hammond 83F9036
RACK CABINET, DESK TOP, 10.5IN, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:10.5"; External Height - Metric:317.5mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:BlackRoHS Compliant: Yes

RACK CABINET, DESK TOP, 10.5IN, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:10.5"; External Height - Metric:317.5mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 83F9036
Product Name Rack Cabinet, Desk Top, 10.5In, Steel, Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5ADD-4401 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details