Hammond Electronics, Inc. Rack Cabinet, Desktop, Steel, Black; Cabinet Style Hammond RCBS1900824BK1

Description
RACK CABINET, DESKTOP, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:222mm; External Height - Metric:273.1mm; External Width - Metric:533mm; External Depth - Metric:604mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, DESKTOP, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:222mm; External Height - Metric:273.1mm; External Width - Metric:533mm; External Depth - Metric:604mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Desktop, Steel, Black; Cabinet Style Hammond - 51R3564 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Desktop, Steel, Black; Cabinet Style Hammond
51R3564
Rack Cabinet, Desktop, Steel, Black; Cabinet Style Hammond 51R3564
RACK CABINET, DESKTOP, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:222mm; External Height - Metric:273.1mm; External Width - Metric:533mm; External Depth - Metric:604mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

RACK CABINET, DESKTOP, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:222mm; External Height - Metric:273.1mm; External Width - Metric:533mm; External Depth - Metric:604mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R3564
Product Name Rack Cabinet, Desktop, Steel, Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Service counters - R5XSE-1202 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details