RACK CABINET, DESK TOP, 4U, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:228.6mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 44P2984 |
| Product Name | Rack Cabinet, Desk Top, 4U, Steel, Grey; Cabinet Style Hammond |
| Material | Steel |