Cabinet Rack; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:228.6mm; External Width - Metric:-; External Depth - Metric:-; Enclosure Material:Steel; Body Color:Grey; External Height - Imperial:9" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 50F8489 |
| Product Name | Cabinet Rack; Cabinet Style Hammond |
| Material | Steel |