Hammond Electronics, Inc. Rack Cabinet, Desk Top, 3U, Steel, Grey; Cabinet Style Hammond RCBS1900524LG1

Description
RACK CABINET, DESK TOP, 3U, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:184.2mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, DESK TOP, 3U, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:184.2mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Desk Top, 3U, Steel, Grey; Cabinet Style Hammond - 51R3561 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Desk Top, 3U, Steel, Grey; Cabinet Style Hammond
51R3561
Rack Cabinet, Desk Top, 3U, Steel, Grey; Cabinet Style Hammond 51R3561
RACK CABINET, DESK TOP, 3U, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:184.2mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

RACK CABINET, DESK TOP, 3U, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:184.2mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R3561
Product Name Rack Cabinet, Desk Top, 3U, Steel, Grey; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stationary toolboxes - GT-5KKG44014S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details