Hammond Electronics, Inc. Cabinet, Desktop, Black, Steel; Cabinet Style Hammond RCBS1900524BK1

Description
CABINET, DESKTOP, BLACK, STEEL; Cabinet Style:Desktop; Panel Space Height:5.25"; External Height - Metric:184.15mm; External Width - Metric:533.4mm; External Depth - Metric:622.3mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
CABINET, DESKTOP, BLACK, STEEL; Cabinet Style:Desktop; Panel Space Height:5.25"; External Height - Metric:184.15mm; External Width - Metric:533.4mm; External Depth - Metric:622.3mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Desktop, Black, Steel; Cabinet Style Hammond - 51R3560 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Desktop, Black, Steel; Cabinet Style Hammond
51R3560
Cabinet, Desktop, Black, Steel; Cabinet Style Hammond 51R3560
CABINET, DESKTOP, BLACK, STEEL; Cabinet Style:Desktop; Panel Space Height:5.25"; External Height - Metric:184.15mm; External Width - Metric:533.4mm; External Depth - Metric:622.3mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

CABINET, DESKTOP, BLACK, STEEL; Cabinet Style:Desktop; Panel Space Height:5.25"; External Height - Metric:184.15mm; External Width - Metric:533.4mm; External Depth - Metric:622.3mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R3560
Product Name Cabinet, Desktop, Black, Steel; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HDG-3002 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details