Hammond Electronics, Inc. Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond RCBS1900517LG1

Description
CABINET, DESKTOP, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:133mm; External Height - Metric:184mm; External Width - Metric:533mm; External Depth - Metric:432mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
CABINET, DESKTOP, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:133mm; External Height - Metric:184mm; External Width - Metric:533mm; External Depth - Metric:432mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond - 51R3559 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond
51R3559
Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond 51R3559
CABINET, DESKTOP, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:133mm; External Height - Metric:184mm; External Width - Metric:533mm; External Depth - Metric:432mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

CABINET, DESKTOP, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:133mm; External Height - Metric:184mm; External Width - Metric:533mm; External Depth - Metric:432mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R3559
Product Name Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
High-density storage - R5AHE-5819 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details