Hammond Electronics, Inc. Rack Cabinet, Desk Top, 2U, Steel, Grey; Cabinet Style Hammond RCBS1900324LG1

Description
RACK CABINET, DESK TOP, 2U, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:139.7mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, DESK TOP, 2U, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:139.7mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Desk Top, 2U, Steel, Grey; Cabinet Style Hammond - 51R3558 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Desk Top, 2U, Steel, Grey; Cabinet Style Hammond
51R3558
Rack Cabinet, Desk Top, 2U, Steel, Grey; Cabinet Style Hammond 51R3558
RACK CABINET, DESK TOP, 2U, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:139.7mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

RACK CABINET, DESK TOP, 2U, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:139.7mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R3558
Product Name Rack Cabinet, Desk Top, 2U, Steel, Grey; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD60AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 179867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 13.00 inch (330 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details