Hammond Electronics, Inc. Blank Panel, 1.7 X 19.02, Plastic; Panel Type Hammond RB-TBP10

Description
BLANK PANEL, 1.7 X 19.02, PLASTIC; Panel Type:Blank Panel; Rack U Height:1U; Panel Material:Plastic; Body Color:Black; For Use With:-; External Height - Metric:43.18mm; External Width - Metric:483.11mm; Product Range:RB-TBP Series RoHS Compliant: Yes
Datasheet
Description
BLANK PANEL, 1.7 X 19.02, PLASTIC; Panel Type:Blank Panel; Rack U Height:1U; Panel Material:Plastic; Body Color:Black; For Use With:-; External Height - Metric:43.18mm; External Width - Metric:483.11mm; Product Range:RB-TBP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Panel, 1.7 X 19.02, Plastic; Panel Type Hammond - 27Y5039 - Newark, An Avnet Company
Chicago, IL, United States
Blank Panel, 1.7 X 19.02, Plastic; Panel Type Hammond
27Y5039
Blank Panel, 1.7 X 19.02, Plastic; Panel Type Hammond 27Y5039
BLANK PANEL, 1.7 X 19.02, PLASTIC; Panel Type:Blank Panel; Rack U Height:1U; Panel Material:Plastic; Body Color:Black; For Use With:-; External Height - Metric:43.18mm; External Width - Metric:483.11mm; Product Range:RB-TBP Series RoHS Compliant: Yes

BLANK PANEL, 1.7 X 19.02, PLASTIC; Panel Type:Blank Panel; Rack U Height:1U; Panel Material:Plastic; Body Color:Black; For Use With:-; External Height - Metric:43.18mm; External Width - Metric:483.11mm; Product Range:RB-TBP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 27Y5039
Product Name Blank Panel, 1.7 X 19.02, Plastic; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 1134513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 23.62 inch (600 mm)
View Details
Open shelving - SRE3016 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details