Hammond Electronics, Inc. Wall Cabinet, 9U, Steel, Black; Rack U Height Hammond RB-FW9

Description
WALL CABINET, 9U, STEEL, BLACK; Rack U Height:9U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:504mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:19.84" RoHS Compliant: Yes
Datasheet
Description
WALL CABINET, 9U, STEEL, BLACK; Rack U Height:9U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:504mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:19.84" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Cabinet, 9U, Steel, Black; Rack U Height Hammond - 27Y5034 - Newark, An Avnet Company
Chicago, IL, United States
Wall Cabinet, 9U, Steel, Black; Rack U Height Hammond
27Y5034
Wall Cabinet, 9U, Steel, Black; Rack U Height Hammond 27Y5034
WALL CABINET, 9U, STEEL, BLACK; Rack U Height:9U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:504mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:19.84" RoHS Compliant: Yes

WALL CABINET, 9U, STEEL, BLACK; Rack U Height:9U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:504mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:19.84" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27Y5034
Product Name Wall Cabinet, 9U, Steel, Black; Rack U Height Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HCD-2401 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details