Hammond Electronics, Inc. Wall Cabinet, 6U, Steel, Black; Rack U Height Hammond RB-FW6

Description
WALL CABINET, 6U, STEEL, BLACK; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:370mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:14.57" RoHS Compliant: Yes
Datasheet
Description
WALL CABINET, 6U, STEEL, BLACK; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:370mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:14.57" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Cabinet, 6U, Steel, Black; Rack U Height Hammond - 27Y5033 - Newark, An Avnet Company
Chicago, IL, United States
Wall Cabinet, 6U, Steel, Black; Rack U Height Hammond
27Y5033
Wall Cabinet, 6U, Steel, Black; Rack U Height Hammond 27Y5033
WALL CABINET, 6U, STEEL, BLACK; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:370mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:14.57" RoHS Compliant: Yes

WALL CABINET, 6U, STEEL, BLACK; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:370mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:14.57" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27Y5033
Product Name Wall Cabinet, 6U, Steel, Black; Rack U Height Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stacking cabinets - R5HKG-3008 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details