Hammond Electronics, Inc. 19 Inch Wall Cabinet, Economy, Steel, Black, 635 Mm, 600 Mm, 600 Mm, 533.4 Mm Rohs Compliant Hammond RB-FW12

Description
19 Inch Wall Cabinet, Economy, Steel, Black, 635 mm, 600 mm, 600 mm, 533.4 mm RoHS Compliant: Yes
Description
19 Inch Wall Cabinet, Economy, Steel, Black, 635 mm, 600 mm, 600 mm, 533.4 mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 19 Inch Wall Cabinet, Economy, Steel, Black, is constructed from light-duty 16-gauge steel and is designed for wall mounting. It features two pairs of EIA-310-D compliant 19-inch square hole mounting rails, which are adjustable. The cabinet includes a locking tempered glass front door that is lightly smoked and reversible, along with a pair of locking removable side panels. Ventilation is provided through the front and sides of the frame, and there is rear cable access with provisions for optional fans on the top panel. The cabinet has a tested load capacity of 130 lbs (59 kg) and is finished in black powder paint. It ships unassembled and requires some assembly. This product is RoHS compliant, making it suitable for projects that require adherence to environmental standards.

Datasheet Summary
Powered by GS/AI

The 19 Inch Wall Cabinet, Economy, Steel, Black, is constructed from light-duty 16-gauge steel and is designed for wall mounting. It features two pairs of EIA-310-D compliant 19-inch square hole mounting rails, which are adjustable. The cabinet includes a locking tempered glass front door that is lightly smoked and reversible, along with a pair of locking removable side panels. Ventilation is provided through the front and sides of the frame, and there is rear cable access with provisions for optional fans on the top panel. The cabinet has a tested load capacity of 130 lbs (59 kg) and is finished in black powder paint. It ships unassembled and requires some assembly. This product is RoHS compliant, making it suitable for projects that require adherence to environmental standards.

Suppliers

Company
Product
Description
Supplier Links
19 Inch Wall Cabinet, Economy, Steel, Black, 635 Mm, 600 Mm, 600 Mm, 533.4 Mm Rohs Compliant Hammond - 27Y5031 - Newark, An Avnet Company
Chicago, IL, United States
19 Inch Wall Cabinet, Economy, Steel, Black, 635 Mm, 600 Mm, 600 Mm, 533.4 Mm Rohs Compliant Hammond
27Y5031
19 Inch Wall Cabinet, Economy, Steel, Black, 635 Mm, 600 Mm, 600 Mm, 533.4 Mm Rohs Compliant Hammond 27Y5031
19 Inch Wall Cabinet, Economy, Steel, Black, 635 mm, 600 mm, 600 mm, 533.4 mm RoHS Compliant: Yes

19 Inch Wall Cabinet, Economy, Steel, Black, 635 mm, 600 mm, 600 mm, 533.4 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Wall Cabinet, 12U, Steel, Black; Rack U Height Hammond - 94AC7839 - Newark, An Avnet Company
Chicago, IL, United States
Wall Cabinet, 12U, Steel, Black; Rack U Height Hammond
94AC7839
Wall Cabinet, 12U, Steel, Black; Rack U Height Hammond 94AC7839
WALL CABINET, 12U, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Colour:Black; External Height - Metric:637mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:25.07"; RoHS Compliant: Yes

WALL CABINET, 12U, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Colour:Black; External Height - Metric:637mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:25.07"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cabinets and Casework Cabinets and Casework
Product Number 27Y5031 94AC7839
Product Name 19 Inch Wall Cabinet, Economy, Steel, Black, 635 Mm, 600 Mm, 600 Mm, 533.4 Mm Rohs Compliant Hammond Wall Cabinet, 12U, Steel, Black; Rack U Height Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Machining tool storage - NCS4025 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Shelving Cabinet; Tool Cabinet
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details