Hammond Electronics, Inc. Cabinet Rack, 19, 27U, Steel; Cabinet Type Hammond RB-AV27

Description
CABINET RACK, 19", 27U, STEEL; Cabinet Type:Audio Visual and Security; Product Range:RB-AV Series; Rack U Height:27U; External Height - Imperial:54.7"; External Width - Imperial:23.6"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet
Description
CABINET RACK, 19", 27U, STEEL; Cabinet Type:Audio Visual and Security; Product Range:RB-AV Series; Rack U Height:27U; External Height - Imperial:54.7"; External Width - Imperial:23.6"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19, 27U, Steel; Cabinet Type Hammond - 83X9234 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19, 27U, Steel; Cabinet Type Hammond
83X9234
Cabinet Rack, 19, 27U, Steel; Cabinet Type Hammond 83X9234
CABINET RACK, 19", 27U, STEEL; Cabinet Type:Audio Visual and Security; Product Range:RB-AV Series; Rack U Height:27U; External Height - Imperial:54.7"; External Width - Imperial:23.6"; External Depth - Imperial:23.62" RoHS Compliant: Yes

CABINET RACK, 19", 27U, STEEL; Cabinet Type:Audio Visual and Security; Product Range:RB-AV Series; Rack U Height:27U; External Height - Imperial:54.7"; External Width - Imperial:23.6"; External Depth - Imperial:23.62" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 83X9234
Product Name Cabinet Rack, 19, 27U, Steel; Cabinet Type Hammond
Height 54.70 inch (1389 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5AEE-5825 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details