Hammond Electronics, Inc. Racking Shelve, Steel, Standard 19 Rack Mount; Rack U Height Hammond RASVL190314BK1

Description
RACKING SHELVE, STEEL, STANDARD 19" RACK MOUNT; Rack U Height:2U; External Width - Metric:445mm; External Depth - Metric:368mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:17.5"; External Depth - Imperial:14.5"RoHS Compliant: Yes
Datasheet
Description
RACKING SHELVE, STEEL, STANDARD 19" RACK MOUNT; Rack U Height:2U; External Width - Metric:445mm; External Depth - Metric:368mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:17.5"; External Depth - Imperial:14.5"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racking Shelve, Steel, Standard 19 Rack Mount; Rack U Height Hammond - 67R4384 - Newark, An Avnet Company
Chicago, IL, United States
Racking Shelve, Steel, Standard 19 Rack Mount; Rack U Height Hammond
67R4384
Racking Shelve, Steel, Standard 19 Rack Mount; Rack U Height Hammond 67R4384
RACKING SHELVE, STEEL, STANDARD 19" RACK MOUNT; Rack U Height:2U; External Width - Metric:445mm; External Depth - Metric:368mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:17.5"; External Depth - Imperial:14.5"RoHS Compliant: Yes

RACKING SHELVE, STEEL, STANDARD 19" RACK MOUNT; Rack U Height:2U; External Width - Metric:445mm; External Depth - Metric:368mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:17.5"; External Depth - Imperial:14.5"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 67R4384
Product Name Racking Shelve, Steel, Standard 19 Rack Mount; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 231456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.57 inch (370 mm)
Length 39.37 inch (1000 mm)
View Details
Record storage - SRD8053 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details