Hammond Electronics, Inc. Vented Fixed Shelf, 4U, Steel; Rack U Height Hammond RASV190715BK1

Description
VENTED FIXED SHELF, 4U, STEEL; Rack U Height:4U; External Width - Metric:445mm; External Depth - Metric:381mm; For Use With:Cabinet Racks; External Width - Imperial:17.5"; External Depth - Imperial:15"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VENTED FIXED SHELF, 4U, STEEL; Rack U Height:4U; External Width - Metric:445mm; External Depth - Metric:381mm; For Use With:Cabinet Racks; External Width - Imperial:17.5"; External Depth - Imperial:15"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vented Fixed Shelf, 4U, Steel; Rack U Height Hammond - 93K6195 - Newark, An Avnet Company
Chicago, IL, United States
Vented Fixed Shelf, 4U, Steel; Rack U Height Hammond
93K6195
Vented Fixed Shelf, 4U, Steel; Rack U Height Hammond 93K6195
VENTED FIXED SHELF, 4U, STEEL; Rack U Height:4U; External Width - Metric:445mm; External Depth - Metric:381mm; For Use With:Cabinet Racks; External Width - Imperial:17.5"; External Depth - Imperial:15"; Product Range:- RoHS Compliant: Yes

VENTED FIXED SHELF, 4U, STEEL; Rack U Height:4U; External Width - Metric:445mm; External Depth - Metric:381mm; For Use With:Cabinet Racks; External Width - Imperial:17.5"; External Depth - Imperial:15"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 93K6195
Product Name Vented Fixed Shelf, 4U, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020273 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 9.84 inch (250 mm)
View Details
Freestanding stations - EMA3051 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details