Hammond Electronics, Inc. Vented Shelf, Cantilever, 3U, Steel; Rack U Height Hammond RASV190520BK1

Description
VENTED SHELF, CANTILEVER, 3U, STEEL; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20" RoHS Compliant: Yes
Datasheet
Description
VENTED SHELF, CANTILEVER, 3U, STEEL; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vented Shelf, Cantilever, 3U, Steel; Rack U Height Hammond - 85C3125 - Newark, An Avnet Company
Chicago, IL, United States
Vented Shelf, Cantilever, 3U, Steel; Rack U Height Hammond
85C3125
Vented Shelf, Cantilever, 3U, Steel; Rack U Height Hammond 85C3125
VENTED SHELF, CANTILEVER, 3U, STEEL; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20" RoHS Compliant: Yes

VENTED SHELF, CANTILEVER, 3U, STEEL; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20" RoHS Compliant: Yes

Supplier's Site Datasheet
Vented Shelf, Canteliver, 3U, Steel; Rack U Height Hammond - 96W3152 - Newark, An Avnet Company
Chicago, IL, United States
Vented Shelf, Canteliver, 3U, Steel; Rack U Height Hammond
96W3152
Vented Shelf, Canteliver, 3U, Steel; Rack U Height Hammond 96W3152
VENTED SHELF, CANTELIVER, 3U, STEEL; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20"; Product RoHS Compliant: Yes

VENTED SHELF, CANTELIVER, 3U, STEEL; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20"; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number 85C3125 96W3152
Product Name Vented Shelf, Cantilever, 3U, Steel; Rack U Height Hammond Vented Shelf, Canteliver, 3U, Steel; Rack U Height Hammond
Category Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5230W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 2387215 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 25 inch (635 mm)
View Details