Hammond Electronics, Inc. Vented Shelf, Cantilever, 3U, Steel; Rack U Height Hammond RASV190515BK1

Description
VENTED SHELF, CANTILEVER, 3U, STEEL; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15" RoHS Compliant: Yes
Datasheet
Description
VENTED SHELF, CANTILEVER, 3U, STEEL; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vented Shelf, Cantilever, 3U, Steel; Rack U Height Hammond - 95F2528 - Newark, An Avnet Company
Chicago, IL, United States
Vented Shelf, Cantilever, 3U, Steel; Rack U Height Hammond
95F2528
Vented Shelf, Cantilever, 3U, Steel; Rack U Height Hammond 95F2528
VENTED SHELF, CANTILEVER, 3U, STEEL; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15" RoHS Compliant: Yes

VENTED SHELF, CANTILEVER, 3U, STEEL; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 95F2528
Product Name Vented Shelf, Cantilever, 3U, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1034 lbs (469 kg)
Depth 35.43 inch (900 mm)
View Details
Open shelving - SRE3020 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details