Hammond Electronics, Inc. Vented Shelf, Canteliver, 2U, Steel; Rack U Height Hammond RASV190315BK1

Description
VENTED SHELF, CANTELIVER, 2U, STEEL; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15"; Product RoHS Compliant: Yes
Datasheet
Description
VENTED SHELF, CANTELIVER, 2U, STEEL; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15"; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vented Shelf, Canteliver, 2U, Steel; Rack U Height Hammond - 96W3149 - Newark, An Avnet Company
Chicago, IL, United States
Vented Shelf, Canteliver, 2U, Steel; Rack U Height Hammond
96W3149
Vented Shelf, Canteliver, 2U, Steel; Rack U Height Hammond 96W3149
VENTED SHELF, CANTELIVER, 2U, STEEL; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15"; Product RoHS Compliant: Yes

VENTED SHELF, CANTELIVER, 2U, STEEL; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15"; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Vented Shelf, Cantilever, 2U, Steel; Rack U Height Hammond - 93K6193 - Newark, An Avnet Company
Chicago, IL, United States
Vented Shelf, Cantilever, 2U, Steel; Rack U Height Hammond
93K6193
Vented Shelf, Cantilever, 2U, Steel; Rack U Height Hammond 93K6193
VENTED SHELF, CANTILEVER, 2U, STEEL; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15" RoHS Compliant: Yes

VENTED SHELF, CANTILEVER, 2U, STEEL; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Shelving and Racking Industrial Shelving and Racking
Product Number 96W3149 93K6193
Product Name Vented Shelf, Canteliver, 2U, Steel; Rack U Height Hammond Vented Shelf, Cantilever, 2U, Steel; Rack U Height Hammond
Category Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
PCB Holders - 7870326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 13.78 inch (350 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details