Hammond Electronics, Inc. Rack Shelf, Steel, 2U, Black; Rack U Height Hammond RASV190312BK1

Description
RACK SHELF, STEEL, 2U, BLACK; Rack U Height:2U; External Width - Metric:483mm; External Depth - Metric:305mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:12" RoHS Compliant: Yes
Description
RACK SHELF, STEEL, 2U, BLACK; Rack U Height:2U; External Width - Metric:483mm; External Depth - Metric:305mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:12" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rack Shelf, Steel, 2U, Black (part number 05AC7849) is designed for use with standard 19" rack cabinets. It is constructed from durable 14 or 16 gauge steel and has a weight capacity of up to 200 lbs. This shelf features a universal design that allows for easy mounting of equipment that does not have rack mounting capabilities. It can be installed as either an internal or external shelf/work area. The product is available in both vented and solid versions and is finished with a rugged textured black powder paint. Additionally, it is TAA compliant and adheres to RoHS and REACH standards, ensuring it meets environmental regulations. The shelf is manufactured in North America and has been tested to nearly double its suggested load rating, providing added assurance of its strength and reliability.

Datasheet Summary
Powered by GS/AI

The Rack Shelf, Steel, 2U, Black (part number 05AC7849) is designed for use with standard 19" rack cabinets. It is constructed from durable 14 or 16 gauge steel and has a weight capacity of up to 200 lbs. This shelf features a universal design that allows for easy mounting of equipment that does not have rack mounting capabilities. It can be installed as either an internal or external shelf/work area. The product is available in both vented and solid versions and is finished with a rugged textured black powder paint. Additionally, it is TAA compliant and adheres to RoHS and REACH standards, ensuring it meets environmental regulations. The shelf is manufactured in North America and has been tested to nearly double its suggested load rating, providing added assurance of its strength and reliability.

Suppliers

Company
Product
Description
Supplier Links
Rack Shelf, Steel, 2U, Black; Rack U Height Hammond - 05AC7849 - Newark, An Avnet Company
Chicago, IL, United States
Rack Shelf, Steel, 2U, Black; Rack U Height Hammond
05AC7849
Rack Shelf, Steel, 2U, Black; Rack U Height Hammond 05AC7849
RACK SHELF, STEEL, 2U, BLACK; Rack U Height:2U; External Width - Metric:483mm; External Depth - Metric:305mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:12" RoHS Compliant: Yes

RACK SHELF, STEEL, 2U, BLACK; Rack U Height:2U; External Width - Metric:483mm; External Depth - Metric:305mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:12" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 05AC7849
Product Name Rack Shelf, Steel, 2U, Black; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 1134512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 17.72 inch (450 mm)
View Details
Open shelving - SRE3015 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details