Hammond Electronics, Inc. Racking Shelve, Steel, Standard 19 Rack Mount; Rack U Height Hammond RASUL190314BK1

Description
RACKING SHELVE, STEEL, STANDARD 19" RACK MOUNT; Rack U Height:2U; External Width - Metric:445mm; External Depth - Metric:368mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:17.5"; External Depth - Imperial:14.5"RoHS Compliant: Yes
Datasheet
Description
RACKING SHELVE, STEEL, STANDARD 19" RACK MOUNT; Rack U Height:2U; External Width - Metric:445mm; External Depth - Metric:368mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:17.5"; External Depth - Imperial:14.5"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racking Shelve, Steel, Standard 19 Rack Mount; Rack U Height Hammond - 79R9047 - Newark, An Avnet Company
Chicago, IL, United States
Racking Shelve, Steel, Standard 19 Rack Mount; Rack U Height Hammond
79R9047
Racking Shelve, Steel, Standard 19 Rack Mount; Rack U Height Hammond 79R9047
RACKING SHELVE, STEEL, STANDARD 19" RACK MOUNT; Rack U Height:2U; External Width - Metric:445mm; External Depth - Metric:368mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:17.5"; External Depth - Imperial:14.5"RoHS Compliant: Yes

RACKING SHELVE, STEEL, STANDARD 19" RACK MOUNT; Rack U Height:2U; External Width - Metric:445mm; External Depth - Metric:368mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:17.5"; External Depth - Imperial:14.5"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 79R9047
Product Name Racking Shelve, Steel, Standard 19 Rack Mount; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized storage - SRP0430 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Server Racks - 2501175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details