Hammond Electronics, Inc. Rack Shelf, Universal, Steel, 3U; Rack U Height Hammond RASU230515BK1

Description
RACK SHELF, UNIVERSAL, STEEL, 3U; Rack U Height:3U; External Width - Metric:584.2mm; External Depth - Metric:381mm; For Use With:Hammond RAS Series Racks & Rack Cabinets; External Width - Imperial:23"; External Depth - Imperial:15" RoHS Compliant: Yes
Description
RACK SHELF, UNIVERSAL, STEEL, 3U; Rack U Height:3U; External Width - Metric:584.2mm; External Depth - Metric:381mm; For Use With:Hammond RAS Series Racks & Rack Cabinets; External Width - Imperial:23"; External Depth - Imperial:15" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rack Shelf, Universal, Steel, 3U from Hammond is designed to support equipment that does not have rack mounting capabilities. It features a robust construction from 14 or 16 gauge steel and can accommodate a weight capacity of up to 200 lbs (91 kg). This shelf is compatible with any standard EIA compliant rack or cabinet and can be mounted as either an internal or external shelf. It is available in both vented and solid versions, providing flexibility based on cooling requirements. The product is finished with a rugged textured black powder paint and is compliant with TAA, RoHS, and REACH standards. Additionally, it is manufactured in North America, ensuring quality and reliability.

Datasheet Summary
Powered by GS/AI

The Rack Shelf, Universal, Steel, 3U from Hammond is designed to support equipment that does not have rack mounting capabilities. It features a robust construction from 14 or 16 gauge steel and can accommodate a weight capacity of up to 200 lbs (91 kg). This shelf is compatible with any standard EIA compliant rack or cabinet and can be mounted as either an internal or external shelf. It is available in both vented and solid versions, providing flexibility based on cooling requirements. The product is finished with a rugged textured black powder paint and is compliant with TAA, RoHS, and REACH standards. Additionally, it is manufactured in North America, ensuring quality and reliability.

Suppliers

Company
Product
Description
Supplier Links
Rack Shelf, Universal, Steel, 3U; Rack U Height Hammond - 50H5148 - Newark, An Avnet Company
Chicago, IL, United States
Rack Shelf, Universal, Steel, 3U; Rack U Height Hammond
50H5148
Rack Shelf, Universal, Steel, 3U; Rack U Height Hammond 50H5148
RACK SHELF, UNIVERSAL, STEEL, 3U; Rack U Height:3U; External Width - Metric:584.2mm; External Depth - Metric:381mm; For Use With:Hammond RAS Series Racks & Rack Cabinets; External Width - Imperial:23"; External Depth - Imperial:15" RoHS Compliant: Yes

RACK SHELF, UNIVERSAL, STEEL, 3U; Rack U Height:3U; External Width - Metric:584.2mm; External Depth - Metric:381mm; For Use With:Hammond RAS Series Racks & Rack Cabinets; External Width - Imperial:23"; External Depth - Imperial:15" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H5148
Product Name Rack Shelf, Universal, Steel, 3U; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 754297 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 5.91 inch (150 mm)
View Details
Wall-mounted storage - WM57-2472 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details