Hammond Electronics, Inc. Fixed Unvented Shelf, 4U, Steel; Rack U Height Hammond RASU190720BK1

Description
FIXED UNVENTED SHELF, 4U, STEEL; Rack U Height:4U; External Width - Metric:445mm; External Depth - Metric:508mm; For Use With:Cabinet Racks; External Width - Imperial:17.5"; External Depth - Imperial:20"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIXED UNVENTED SHELF, 4U, STEEL; Rack U Height:4U; External Width - Metric:445mm; External Depth - Metric:508mm; For Use With:Cabinet Racks; External Width - Imperial:17.5"; External Depth - Imperial:20"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Unvented Shelf, 4U, Steel; Rack U Height Hammond - 84K7631 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Unvented Shelf, 4U, Steel; Rack U Height Hammond
84K7631
Fixed Unvented Shelf, 4U, Steel; Rack U Height Hammond 84K7631
FIXED UNVENTED SHELF, 4U, STEEL; Rack U Height:4U; External Width - Metric:445mm; External Depth - Metric:508mm; For Use With:Cabinet Racks; External Width - Imperial:17.5"; External Depth - Imperial:20"; Product Range:- RoHS Compliant: Yes

FIXED UNVENTED SHELF, 4U, STEEL; Rack U Height:4U; External Width - Metric:445mm; External Depth - Metric:508mm; For Use With:Cabinet Racks; External Width - Imperial:17.5"; External Depth - Imperial:20"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84K7631
Product Name Fixed Unvented Shelf, 4U, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA1382 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Server Rack Shelves - 473871 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details