Hammond Electronics, Inc. Fixed Unvented Shelf, 4U, Steel; Rack U Height Hammond RASU190715BK1

Description
FIXED UNVENTED SHELF, 4U, STEEL; Rack U Height:4U; External Width - Metric:445mm; External Depth - Metric:381mm; For Use With:Cabinet Racks; External Width - Imperial:17.5"; External Depth - Imperial:15"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIXED UNVENTED SHELF, 4U, STEEL; Rack U Height:4U; External Width - Metric:445mm; External Depth - Metric:381mm; For Use With:Cabinet Racks; External Width - Imperial:17.5"; External Depth - Imperial:15"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Unvented Shelf, 4U, Steel; Rack U Height Hammond - 93K6191 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Unvented Shelf, 4U, Steel; Rack U Height Hammond
93K6191
Fixed Unvented Shelf, 4U, Steel; Rack U Height Hammond 93K6191
FIXED UNVENTED SHELF, 4U, STEEL; Rack U Height:4U; External Width - Metric:445mm; External Depth - Metric:381mm; For Use With:Cabinet Racks; External Width - Imperial:17.5"; External Depth - Imperial:15"; Product Range:- RoHS Compliant: Yes

FIXED UNVENTED SHELF, 4U, STEEL; Rack U Height:4U; External Width - Metric:445mm; External Depth - Metric:381mm; For Use With:Cabinet Racks; External Width - Imperial:17.5"; External Depth - Imperial:15"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 93K6191
Product Name Fixed Unvented Shelf, 4U, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463389 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Wall-mounted storage - WM57-1636 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details