Hammond Electronics, Inc. Rack Shelf, Universal, Steel, 3U; Rack U Height Hammond RASU190518BK1

Description
RACK SHELF, UNIVERSAL, STEEL, 3U; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:457.2mm; For Use With:Hammond RAS Series Racks & Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:18"RoHS Compliant: Yes
Datasheet
Description
RACK SHELF, UNIVERSAL, STEEL, 3U; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:457.2mm; For Use With:Hammond RAS Series Racks & Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:18"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Shelf, Universal, Steel, 3U; Rack U Height Hammond - 51R3554 - Newark, An Avnet Company
Chicago, IL, United States
Rack Shelf, Universal, Steel, 3U; Rack U Height Hammond
51R3554
Rack Shelf, Universal, Steel, 3U; Rack U Height Hammond 51R3554
RACK SHELF, UNIVERSAL, STEEL, 3U; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:457.2mm; For Use With:Hammond RAS Series Racks & Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:18"RoHS Compliant: Yes

RACK SHELF, UNIVERSAL, STEEL, 3U; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:457.2mm; For Use With:Hammond RAS Series Racks & Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:18"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3554
Product Name Rack Shelf, Universal, Steel, 3U; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE2451B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
PCB Holders - 2472663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.2362 inch (6 mm)
Width 0.2362 inch (6 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details