Hammond Electronics, Inc. Unvented Shelf, Cantilever, 3U, Steel; Rack U Height Hammond RASU190515BK1

Description
UNVENTED SHELF, CANTILEVER, 3U, STEEL; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15" RoHS Compliant: Yes
Datasheet
Description
UNVENTED SHELF, CANTILEVER, 3U, STEEL; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unvented Shelf, Cantilever, 3U, Steel; Rack U Height Hammond - 91F2183 - Newark, An Avnet Company
Chicago, IL, United States
Unvented Shelf, Cantilever, 3U, Steel; Rack U Height Hammond
91F2183
Unvented Shelf, Cantilever, 3U, Steel; Rack U Height Hammond 91F2183
UNVENTED SHELF, CANTILEVER, 3U, STEEL; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15" RoHS Compliant: Yes

UNVENTED SHELF, CANTILEVER, 3U, STEEL; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91F2183
Product Name Unvented Shelf, Cantilever, 3U, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 630266 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 22.01 inch (559 mm)
View Details
Record storage - SRD8007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details