Hammond Electronics, Inc. Unvented Shelf, Cantilever, 2U, Steel; Rack U Height Hammond RASU190320BK1

Description
UNVENTED SHELF, CANTILEVER, 2U, STEEL; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20" RoHS Compliant: Yes
Datasheet
Description
UNVENTED SHELF, CANTILEVER, 2U, STEEL; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unvented Shelf, Cantilever, 2U, Steel; Rack U Height Hammond - 93K6190 - Newark, An Avnet Company
Chicago, IL, United States
Unvented Shelf, Cantilever, 2U, Steel; Rack U Height Hammond
93K6190
Unvented Shelf, Cantilever, 2U, Steel; Rack U Height Hammond 93K6190
UNVENTED SHELF, CANTILEVER, 2U, STEEL; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20" RoHS Compliant: Yes

UNVENTED SHELF, CANTILEVER, 2U, STEEL; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20" RoHS Compliant: Yes

Supplier's Site Datasheet
Shelf, Cantilever, 2U, 20, Solid; Rack U Height Hammond - 96W3143 - Newark, An Avnet Company
Chicago, IL, United States
Shelf, Cantilever, 2U, 20, Solid; Rack U Height Hammond
96W3143
Shelf, Cantilever, 2U, 20, Solid; Rack U Height Hammond 96W3143
SHELF, CANTILEVER, 2U, 20", SOLID; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20"; Product RoHS Compliant: Yes

SHELF, CANTILEVER, 2U, 20", SOLID; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20"; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 93K6190
Product Name Unvented Shelf, Cantilever, 2U, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0442 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Server Rack Shelves - 8020276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details