Hammond Electronics, Inc. Unvented Shelf, Cantilever, 2U, Steel; Rack U Height Hammond RASU190315BK1

Description
UNVENTED SHELF, CANTILEVER, 2U, STEEL; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15" RoHS Compliant: Yes
Datasheet
Description
UNVENTED SHELF, CANTILEVER, 2U, STEEL; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unvented Shelf, Cantilever, 2U, Steel; Rack U Height Hammond - 93K6189 - Newark, An Avnet Company
Chicago, IL, United States
Unvented Shelf, Cantilever, 2U, Steel; Rack U Height Hammond
93K6189
Unvented Shelf, Cantilever, 2U, Steel; Rack U Height Hammond 93K6189
UNVENTED SHELF, CANTILEVER, 2U, STEEL; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15" RoHS Compliant: Yes

UNVENTED SHELF, CANTILEVER, 2U, STEEL; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15" RoHS Compliant: Yes

Supplier's Site Datasheet
Shelf, Cantilever, 2U, 15, Solid; Rack U Height Hammond - 96W3142 - Newark, An Avnet Company
Chicago, IL, United States
Shelf, Cantilever, 2U, 15, Solid; Rack U Height Hammond
96W3142
Shelf, Cantilever, 2U, 15, Solid; Rack U Height Hammond 96W3142
SHELF, CANTILEVER, 2U, 15", SOLID; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15"; Product RoHS Compliant: Yes

SHELF, CANTILEVER, 2U, 15", SOLID; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15"; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 93K6189
Product Name Unvented Shelf, Cantilever, 2U, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with Sloped Shelves - SRE1T-GH750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Server Rack Shelves - 2463391 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Vented One Space Four Post Rack Shelf - ER-S1U4P - Video Mount Products
Specs
Type Shelving
Depth 25.2 inch (640 mm)
Length 1.75 inch (44.45 mm)
View Details