Hammond Electronics, Inc. Rack Shelf, Universal, Steel, 2U; Rack U Height Hammond RASU190312BK1

Description
RACK SHELF, UNIVERSAL, STEEL, 2U; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:304.8mm; For Use With:Hammond RAS Series Racks & Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:12"RoHS Compliant: Yes
Datasheet
Description
RACK SHELF, UNIVERSAL, STEEL, 2U; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:304.8mm; For Use With:Hammond RAS Series Racks & Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:12"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Shelf, Universal, Steel, 2U; Rack U Height Hammond - 56AC9764 - Newark, An Avnet Company
Chicago, IL, United States
Rack Shelf, Universal, Steel, 2U; Rack U Height Hammond
56AC9764
Rack Shelf, Universal, Steel, 2U; Rack U Height Hammond 56AC9764
RACK SHELF, UNIVERSAL, STEEL, 2U; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:304.8mm; For Use With:Hammond RAS Series Racks & Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:12"RoHS Compliant: Yes

RACK SHELF, UNIVERSAL, STEEL, 2U; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:304.8mm; For Use With:Hammond RAS Series Racks & Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:12"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 56AC9764
Product Name Rack Shelf, Universal, Steel, 2U; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228290 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 130 lbs (59 kg)
Depth 4.45 inch (113 mm)
View Details
Record storage - SRD8008S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details