Hammond Electronics, Inc. Unvented Shelf, Cantilever, 1U, Steel; Rack U Height Hammond RASU190120BK1

Description
UNVENTED SHELF, CANTILEVER, 1U, STEEL; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20" RoHS Compliant: Yes
Description
UNVENTED SHELF, CANTILEVER, 1U, STEEL; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Unvented Shelf, Cantilever, 1U, Steel from Hammond is designed for use with standard 19" rack cabinets. It features a robust construction from 14 or 16 gauge steel and is finished with a textured black powder coat. This shelf is capable of supporting a load capacity of up to 200 lbs, having been tested to nearly double this rating. It can be mounted as either an internal or external shelf, providing flexibility for various equipment that lacks rack mounting capabilities. The product is RoHS and REACH compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Unvented Shelf, Cantilever, 1U, Steel from Hammond is designed for use with standard 19" rack cabinets. It features a robust construction from 14 or 16 gauge steel and is finished with a textured black powder coat. This shelf is capable of supporting a load capacity of up to 200 lbs, having been tested to nearly double this rating. It can be mounted as either an internal or external shelf, providing flexibility for various equipment that lacks rack mounting capabilities. The product is RoHS and REACH compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Unvented Shelf, Cantilever, 1U, Steel; Rack U Height Hammond - 82K9229 - Newark, An Avnet Company
Chicago, IL, United States
Unvented Shelf, Cantilever, 1U, Steel; Rack U Height Hammond
82K9229
Unvented Shelf, Cantilever, 1U, Steel; Rack U Height Hammond 82K9229
UNVENTED SHELF, CANTILEVER, 1U, STEEL; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20" RoHS Compliant: Yes

UNVENTED SHELF, CANTILEVER, 1U, STEEL; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 82K9229
Product Name Unvented Shelf, Cantilever, 1U, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details
Server Rack Shelves - 473871 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details