Hammond Electronics, Inc. Unvented Shelf, Cantilever, 1U, Steel; Rack U Height Hammond RASU190115BK1

Description
UNVENTED SHELF, CANTILEVER, 1U, STEEL; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15"; Product RoHS Compliant: Yes
Datasheet
Description
UNVENTED SHELF, CANTILEVER, 1U, STEEL; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15"; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unvented Shelf, Cantilever, 1U, Steel; Rack U Height Hammond - 96W3140 - Newark, An Avnet Company
Chicago, IL, United States
Unvented Shelf, Cantilever, 1U, Steel; Rack U Height Hammond
96W3140
Unvented Shelf, Cantilever, 1U, Steel; Rack U Height Hammond 96W3140
UNVENTED SHELF, CANTILEVER, 1U, STEEL; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15"; Product RoHS Compliant: Yes

UNVENTED SHELF, CANTILEVER, 1U, STEEL; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15"; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Unvented Shelf, Cantilever, 1U, Steel; Rack U Height Hammond - 93K6188 - Newark, An Avnet Company
Chicago, IL, United States
Unvented Shelf, Cantilever, 1U, Steel; Rack U Height Hammond
93K6188
Unvented Shelf, Cantilever, 1U, Steel; Rack U Height Hammond 93K6188
UNVENTED SHELF, CANTILEVER, 1U, STEEL; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15" RoHS Compliant: Yes

UNVENTED SHELF, CANTILEVER, 1U, STEEL; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:381mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:15" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 96W3140
Product Name Unvented Shelf, Cantilever, 1U, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE3034 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Racks - 2228271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details