Hammond Electronics, Inc. Unvented Shelf, Cantilever, 1U, Steel; Rack U Height Hammond RASU190107UBK1

Description
UNVENTED SHELF, CANTILEVER, 1U, STEEL; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:177.8mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:7" RoHS Compliant: Yes
Datasheet
Description
UNVENTED SHELF, CANTILEVER, 1U, STEEL; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:177.8mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unvented Shelf, Cantilever, 1U, Steel; Rack U Height Hammond - 62R9530 - Newark, An Avnet Company
Chicago, IL, United States
Unvented Shelf, Cantilever, 1U, Steel; Rack U Height Hammond
62R9530
Unvented Shelf, Cantilever, 1U, Steel; Rack U Height Hammond 62R9530
UNVENTED SHELF, CANTILEVER, 1U, STEEL; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:177.8mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:7" RoHS Compliant: Yes

UNVENTED SHELF, CANTILEVER, 1U, STEEL; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:177.8mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 62R9530
Product Name Unvented Shelf, Cantilever, 1U, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details
PCB Holders - 2658658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.07 inch (205 mm)
Width 10.47 inch (266 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details