Hammond Electronics, Inc. Shelf, 12.22In, Steel; Rack U Height Hammond RASE1901215WH2

Description
SHELF, 12.22IN, STEEL; Rack U Height:7U; External Width - Metric:437mm; External Depth - Metric:382mm; For Use With:19" Racks; External Width - Imperial:17.2"; External Depth - Imperial:15.05"; Product Range:-; Body Color:White RoHS Compliant: Yes
Datasheet
Description
SHELF, 12.22IN, STEEL; Rack U Height:7U; External Width - Metric:437mm; External Depth - Metric:382mm; For Use With:19" Racks; External Width - Imperial:17.2"; External Depth - Imperial:15.05"; Product Range:-; Body Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelf, 12.22In, Steel; Rack U Height Hammond - 83F9024 - Newark, An Avnet Company
Chicago, IL, United States
Shelf, 12.22In, Steel; Rack U Height Hammond
83F9024
Shelf, 12.22In, Steel; Rack U Height Hammond 83F9024
SHELF, 12.22IN, STEEL; Rack U Height:7U; External Width - Metric:437mm; External Depth - Metric:382mm; For Use With:19" Racks; External Width - Imperial:17.2"; External Depth - Imperial:15.05"; Product Range:-; Body Color:White RoHS Compliant: Yes

SHELF, 12.22IN, STEEL; Rack U Height:7U; External Width - Metric:437mm; External Depth - Metric:382mm; For Use With:19" Racks; External Width - Imperial:17.2"; External Depth - Imperial:15.05"; Product Range:-; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 83F9024
Product Name Shelf, 12.22In, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE2T-EE750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 2228276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details