Hammond Electronics, Inc. Shelf, 10.47In, Steel; Rack U Height Hammond RASE1901015WH2

Description
SHELF, 10.47IN, STEEL; Rack U Height:6U; External Width - Metric:437mm; External Depth - Metric:382mm; For Use With:19" Racks; External Width - Imperial:17.2"; External Depth - Imperial:15.05"; Product Range:-; Body Color:White RoHS Compliant: Yes
Datasheet
Description
SHELF, 10.47IN, STEEL; Rack U Height:6U; External Width - Metric:437mm; External Depth - Metric:382mm; For Use With:19" Racks; External Width - Imperial:17.2"; External Depth - Imperial:15.05"; Product Range:-; Body Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelf, 10.47In, Steel; Rack U Height Hammond - 83F9023 - Newark, An Avnet Company
Chicago, IL, United States
Shelf, 10.47In, Steel; Rack U Height Hammond
83F9023
Shelf, 10.47In, Steel; Rack U Height Hammond 83F9023
SHELF, 10.47IN, STEEL; Rack U Height:6U; External Width - Metric:437mm; External Depth - Metric:382mm; For Use With:19" Racks; External Width - Imperial:17.2"; External Depth - Imperial:15.05"; Product Range:-; Body Color:White RoHS Compliant: Yes

SHELF, 10.47IN, STEEL; Rack U Height:6U; External Width - Metric:437mm; External Depth - Metric:382mm; For Use With:19" Racks; External Width - Imperial:17.2"; External Depth - Imperial:15.05"; Product Range:-; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 83F9023
Product Name Shelf, 10.47In, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details
Server Racks - 630255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details