Hammond Electronics, Inc. Shelf, 8.72In, Steel; Rack U Height Hammond RASE1900815WH2

Description
SHELF, 8.72IN, STEEL; Rack U Height:5U; External Width - Metric:437mm; External Depth - Metric:382mm; For Use With:19" Racks; External Width - Imperial:17.2"; External Depth - Imperial:15.05"; Product Range:-; Body Color:White RoHS Compliant: Yes
Description
SHELF, 8.72IN, STEEL; Rack U Height:5U; External Width - Metric:437mm; External Depth - Metric:382mm; For Use With:19" Racks; External Width - Imperial:17.2"; External Depth - Imperial:15.05"; Product Range:-; Body Color:White RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Shelf, 8.72In, Steel; Rack U Height from Hammond is a front-loading storage shelf designed for use with 19" racks. It has a height of 5U and is constructed from 18 gauge steel, finished in smooth white powder paint. The shelf includes two 1.5-inch diameter cable access holes located in the lower rear, facilitating cable management. It is RoHS and REACH compliant, ensuring adherence to environmental standards. This product line is being discontinued, with availability limited to existing stock. For alternative solutions, contact Hammond Customer Service.

Datasheet Summary
Powered by GS/AI

The Shelf, 8.72In, Steel; Rack U Height from Hammond is a front-loading storage shelf designed for use with 19" racks. It has a height of 5U and is constructed from 18 gauge steel, finished in smooth white powder paint. The shelf includes two 1.5-inch diameter cable access holes located in the lower rear, facilitating cable management. It is RoHS and REACH compliant, ensuring adherence to environmental standards. This product line is being discontinued, with availability limited to existing stock. For alternative solutions, contact Hammond Customer Service.

Suppliers

Company
Product
Description
Supplier Links
Shelf, 8.72In, Steel; Rack U Height Hammond - 97F9749 - Newark, An Avnet Company
Chicago, IL, United States
Shelf, 8.72In, Steel; Rack U Height Hammond
97F9749
Shelf, 8.72In, Steel; Rack U Height Hammond 97F9749
SHELF, 8.72IN, STEEL; Rack U Height:5U; External Width - Metric:437mm; External Depth - Metric:382mm; For Use With:19" Racks; External Width - Imperial:17.2"; External Depth - Imperial:15.05"; Product Range:-; Body Color:White RoHS Compliant: Yes

SHELF, 8.72IN, STEEL; Rack U Height:5U; External Width - Metric:437mm; External Depth - Metric:382mm; For Use With:19" Racks; External Width - Imperial:17.2"; External Depth - Imperial:15.05"; Product Range:-; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 97F9749
Product Name Shelf, 8.72In, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2761184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.72 inch (450 mm)
Width 17.72 inch (450 mm)
View Details
Shelving with drawers - R5SHE-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details